Capital Lighting, Inc. 60-4589 Mid. Chandeliers-Glass Up 654657

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 045923645891 Category: Chandeliers Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 045923645891 Category: Chandeliers Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4589 Mid. Chandeliers-Glass Up - 654657 - Capital Lighting, Inc.
Columbus, OH, USA
60-4589 Mid. Chandeliers-Glass Up
654657
60-4589 Mid. Chandeliers-Glass Up 654657
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 045923645891 Category: Chandeliers Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 27.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Polished Chrome
Product Name: Nine Light Chandelier
UPC: 045923645891
Category: Chandeliers
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654657
Product Name 60-4589 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details