Capital Lighting, Inc. 60-4603 Bathroom Fixtures-Three Lights 654652

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Prairie Bronze Product Name: Three Light Vanity UPC: 045923646034 Category: Vanity Glass: Amaretto
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Prairie Bronze Product Name: Three Light Vanity UPC: 045923646034 Category: Vanity Glass: Amaretto

Suppliers

Company
Product
Description
Supplier Links
60-4603 Bathroom Fixtures-Three Lights - 654652 - Capital Lighting, Inc.
Columbus, OH, USA
60-4603 Bathroom Fixtures-Three Lights
654652
60-4603 Bathroom Fixtures-Three Lights 654652
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Prairie Bronze Product Name: Three Light Vanity UPC: 045923646034 Category: Vanity Glass: Amaretto

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Prairie Bronze
Product Name: Three Light Vanity
UPC: 045923646034
Category: Vanity
Glass: Amaretto

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654652
Product Name 60-4603 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details