Capital Lighting, Inc. TH701-OB Lamps-Floor Lamps 654536

Description
PRODUCT DETAILS / SPECS Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174054415 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174054415 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
TH701-OB Lamps-Floor Lamps - 654536 - Capital Lighting, Inc.
Columbus, OH, USA
TH701-OB Lamps-Floor Lamps
654536
TH701-OB Lamps-Floor Lamps 654536
PRODUCT DETAILS / SPECS Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174054415 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 58.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
UPC: 753174054415
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654536
Product Name TH701-OB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details