Capital Lighting, Inc. 113-13-F Sconces-Single Glass 654472

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 5.13 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Bronze / Gold Leaf Product Name: Three Light Wall Large Fluorescent UPC: 782042767041 Category: Interior Canopy: 23.75``H Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 5.13 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Bronze / Gold Leaf Product Name: Three Light Wall Large Fluorescent UPC: 782042767041 Category: Interior Canopy: 23.75``H Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
113-13-F Sconces-Single Glass - 654472 - Capital Lighting, Inc.
Columbus, OH, USA
113-13-F Sconces-Single Glass
654472
113-13-F Sconces-Single Glass 654472
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 5.13 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Bronze / Gold Leaf Product Name: Three Light Wall Large Fluorescent UPC: 782042767041 Category: Interior Canopy: 23.75``H Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Extension: 5.13
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Bronze / Gold Leaf
Product Name: Three Light Wall Large Fluorescent
UPC: 782042767041
Category: Interior
Canopy: 23.75``H
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654472
Product Name 113-13-F Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details