Capital Lighting, Inc. 141-78 Pendants-Bowl Style 654403

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 60.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Pendant Large UPC: 782042766037 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 60.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Pendant Large UPC: 782042766037 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
141-78 Pendants-Bowl Style - 654403 - Capital Lighting, Inc.
Columbus, OH, USA
141-78 Pendants-Bowl Style
654403
141-78 Pendants-Bowl Style 654403
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 60.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Pendant Large UPC: 782042766037 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 60.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Product Name: Eight Light Pendant Large
UPC: 782042766037
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654403
Product Name 141-78 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details