Capital Lighting, Inc. 142-413 Pendants-Glass Down 654402

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Dolcetti Silver Product Name: 13 Light Pendant UPC: 782042766082 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Dolcetti Silver Product Name: 13 Light Pendant UPC: 782042766082 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
142-413 Pendants-Glass Down - 654402 - Capital Lighting, Inc.
Columbus, OH, USA
142-413 Pendants-Glass Down
654402
142-413 Pendants-Glass Down 654402
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Dolcetti Silver Product Name: 13 Light Pendant UPC: 782042766082 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 13
Wattage: 60
Finish: Dolcetti Silver
Product Name: 13 Light Pendant
UPC: 782042766082
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654402
Product Name 142-413 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details