PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.75
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dolcetti Silver
Product Name: Three Light Wall Sconce
UPC: 782042766051
Category: Interior
Canopy: 15.125``H
Top to outlet: 6.13
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 654401 |
| Product Name | 142-13 Sconces-Pocket |
| Application | Residential |