Capital Lighting, Inc. 60-4648 Mini Pendants-Rod 654371

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 34.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923646485 Category: Mini Pendants Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 34.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923646485 Category: Mini Pendants Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4648 Mini Pendants-Rod - 654371 - Capital Lighting, Inc.
Columbus, OH, USA
60-4648 Mini Pendants-Rod
654371
60-4648 Mini Pendants-Rod 654371
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 34.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923646485 Category: Mini Pendants Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 34.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923646485
Category: Mini Pendants
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654371
Product Name 60-4648 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details