Capital Lighting, Inc. 60-4721 Sconces-Other 654313

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 14.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923647215 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 14.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923647215 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
60-4721 Sconces-Other - 654313 - Capital Lighting, Inc.
Columbus, OH, USA
60-4721 Sconces-Other
654313
60-4721 Sconces-Other 654313
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 14.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923647215 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 8.87
Height: 14.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazel Bronze
Product Name: One Light Vanity
UPC: 045923647215
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654313
Product Name 60-4721 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details