Capital Lighting, Inc. G300-WT Lamps-Floor Lamps 654236

Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: White Product Name: LED Floor Lamp White UPC: 753174052329 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: White Product Name: LED Floor Lamp White UPC: 753174052329 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G300-WT Lamps-Floor Lamps - 654236 - Capital Lighting, Inc.
Columbus, OH, USA
G300-WT Lamps-Floor Lamps
654236
G300-WT Lamps-Floor Lamps 654236
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: White Product Name: LED Floor Lamp White UPC: 753174052329 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 46.50
Extension: 17
Bulb
Type: LED
Finish: White
Product Name: LED Floor Lamp White
UPC: 753174052329
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654236
Product Name G300-WT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details