Capital Lighting, Inc. 60-4857 Mid. Chandeliers-Other 654197

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Chandelier UPC: 045923648571 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Chandelier UPC: 045923648571 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
60-4857 Mid. Chandeliers-Other - 654197 - Capital Lighting, Inc.
Columbus, OH, USA
60-4857 Mid. Chandeliers-Other
654197
60-4857 Mid. Chandeliers-Other 654197
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Chandelier UPC: 045923648571 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 20.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Product Name: Three Light Chandelier
UPC: 045923648571
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654197
Product Name 60-4857 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details