Capital Lighting, Inc. 60-4896 Mid. Chandeliers-Glass Up 654144

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Henna Bronze Product Name: Four Light Chandelier UPC: 045923648960 Category: Chandeliers Glass: Khaki Fabric Inner Shade / Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Henna Bronze Product Name: Four Light Chandelier UPC: 045923648960 Category: Chandeliers Glass: Khaki Fabric Inner Shade / Smoke

Suppliers

Company
Product
Description
Supplier Links
60-4896 Mid. Chandeliers-Glass Up - 654144 - Capital Lighting, Inc.
Columbus, OH, USA
60-4896 Mid. Chandeliers-Glass Up
654144
60-4896 Mid. Chandeliers-Glass Up 654144
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Henna Bronze Product Name: Four Light Chandelier UPC: 045923648960 Category: Chandeliers Glass: Khaki Fabric Inner Shade / Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 27.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Henna Bronze
Product Name: Four Light Chandelier
UPC: 045923648960
Category: Chandeliers
Glass: Khaki Fabric Inner Shade / Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654144
Product Name 60-4896 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details