Capital Lighting, Inc. 60-4898 Mid. Chandeliers-Glass Up 654143

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Henna Bronze Product Name: Eight Light Chandelier UPC: 045923648984 Category: Chandeliers Glass: Khaki Fabric Inner Shade / Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Henna Bronze Product Name: Eight Light Chandelier UPC: 045923648984 Category: Chandeliers Glass: Khaki Fabric Inner Shade / Smoke

Suppliers

Company
Product
Description
Supplier Links
60-4898 Mid. Chandeliers-Glass Up - 654143 - Capital Lighting, Inc.
Columbus, OH, USA
60-4898 Mid. Chandeliers-Glass Up
654143
60-4898 Mid. Chandeliers-Glass Up 654143
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Henna Bronze Product Name: Eight Light Chandelier UPC: 045923648984 Category: Chandeliers Glass: Khaki Fabric Inner Shade / Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Henna Bronze
Product Name: Eight Light Chandelier
UPC: 045923648984
Category: Chandeliers
Glass: Khaki Fabric Inner Shade / Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654143
Product Name 60-4898 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details