Capital Lighting, Inc. 7158-BA4 PW Bathroom Fixtures-Four Lights 653333

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Vanity Category: Bath Fixture Glass: Chiseled Marble Safety Listing: Damp Canopy: 8.62``Wx5.87``Hx.75` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Vanity Category: Bath Fixture Glass: Chiseled Marble Safety Listing: Damp Canopy: 8.62``Wx5.87``Hx.75` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7158-BA4 PW Bathroom Fixtures-Four Lights - 653333 - Capital Lighting, Inc.
Columbus, OH, USA
7158-BA4 PW Bathroom Fixtures-Four Lights
653333
7158-BA4 PW Bathroom Fixtures-Four Lights 653333
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Vanity Category: Bath Fixture Glass: Chiseled Marble Safety Listing: Damp Canopy: 8.62``Wx5.87``Hx.75` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Chiseled Marble
Safety Listing: Damp
Canopy: 8.62``Wx5.87``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 653333
Product Name 7158-BA4 PW Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details