Capital Lighting, Inc. 10181/1AMB Mini Pendants-Rod 652787

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Weathered Rust Weight: 4 Product Name: One Light Pendant Cherry Glass UPC: 748119022857 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Weathered Rust Weight: 4 Product Name: One Light Pendant Cherry Glass UPC: 748119022857 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10181/1AMB Mini Pendants-Rod - 652787 - Capital Lighting, Inc.
Columbus, OH, USA
10181/1AMB Mini Pendants-Rod
652787
10181/1AMB Mini Pendants-Rod 652787
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Weathered Rust Weight: 4 Product Name: One Light Pendant Cherry Glass UPC: 748119022857 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 4.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Weathered Rust
Weight: 4
Product Name: One Light Pendant Cherry Glass
UPC: 748119022857
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652787
Product Name 10181/1AMB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details