Capital Lighting, Inc. 11201/3 Bathroom Fixtures-Three Lights 652494

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Nickel Weight: 8 Product Name: Three Light Bath Bar UPC: 748119012773 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Nickel Weight: 8 Product Name: Three Light Bath Bar UPC: 748119012773 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11201/3 Bathroom Fixtures-Three Lights - 652494 - Capital Lighting, Inc.
Columbus, OH, USA
11201/3 Bathroom Fixtures-Three Lights
652494
11201/3 Bathroom Fixtures-Three Lights 652494
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Nickel Weight: 8 Product Name: Three Light Bath Bar UPC: 748119012773 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Polished Nickel
Weight: 8
Product Name: Three Light Bath Bar
UPC: 748119012773
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652494
Product Name 11201/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details