Capital Lighting, Inc. 20052/3 Mini Pendants-3 Light Cluster 652463

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Light Drum Pendant UPC: 748119015262 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Light Drum Pendant UPC: 748119015262 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20052/3 Mini Pendants-3 Light Cluster - 652463 - Capital Lighting, Inc.
Columbus, OH, USA
20052/3 Mini Pendants-3 Light Cluster
652463
20052/3 Mini Pendants-3 Light Cluster 652463
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Light Drum Pendant UPC: 748119015262 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Drum Pendant
UPC: 748119015262
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652463
Product Name 20052/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details