Capital Lighting, Inc. 2496/6+4 Mid. Chandeliers-Candle 652451

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Bronze Weight: 30 Product Name: One0 Light Chandelier UPC: 748119249667 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Bronze Weight: 30 Product Name: One0 Light Chandelier UPC: 748119249667 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
2496/6+4 Mid. Chandeliers-Candle - 652451 - Capital Lighting, Inc.
Columbus, OH, USA
2496/6+4 Mid. Chandeliers-Candle
652451
2496/6+4 Mid. Chandeliers-Candle 652451
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Bronze Weight: 30 Product Name: One0 Light Chandelier UPC: 748119249667 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Antique Bronze
Weight: 30
Product Name: One0 Light Chandelier
UPC: 748119249667
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652451
Product Name 2496/6+4 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details