PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Umber
Weight: 10
Product Name: Three Light Bar
UPC: 748119247236
Category: Vanity
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 652423 |
| Product Name | 2472/3 Bathroom Fixtures-Three Lights |
| Application | Residential |