Capital Lighting, Inc. 2166/10+5 Large Chandeliers-Glass Shade 652410

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 45.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Burnt Bronze Weight: 125 Product Name: Five Light Chandelier UPC: 748119216614 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 45.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Burnt Bronze Weight: 125 Product Name: Five Light Chandelier UPC: 748119216614 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2166/10+5 Large Chandeliers-Glass Shade - 652410 - Capital Lighting, Inc.
Columbus, OH, USA
2166/10+5 Large Chandeliers-Glass Shade
652410
2166/10+5 Large Chandeliers-Glass Shade 652410
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 45.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Burnt Bronze Weight: 125 Product Name: Five Light Chandelier UPC: 748119216614 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 45.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Burnt Bronze
Weight: 125
Product Name: Five Light Chandelier
UPC: 748119216614
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652410
Product Name 2166/10+5 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details