Capital Lighting, Inc. FR33507PCM Mini Pendants-Rod 651564

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 1 Product Name: Mini-Pendant UPC: 00640665906196 Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.25`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 1 Product Name: Mini-Pendant UPC: 00640665906196 Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.25`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR33507PCM Mini Pendants-Rod - 651564 - Capital Lighting, Inc.
Columbus, OH, USA
FR33507PCM Mini Pendants-Rod
651564
FR33507PCM Mini Pendants-Rod 651564
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 1 Product Name: Mini-Pendant UPC: 00640665906196 Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.25`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 1
Product Name: Mini-Pendant
UPC: 00640665906196
Category: Mini Pendant
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.25`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651564
Product Name FR33507PCM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details