Capital Lighting, Inc. 3431-88 Sconces-Single Glass 651152

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Length 9.50 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Bath Fixture UPC: 897821004061 Category: Bath Light Shipped Via: Ups Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Length 9.50 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Bath Fixture UPC: 897821004061 Category: Bath Light Shipped Via: Ups Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3431-88 Sconces-Single Glass - 651152 - Capital Lighting, Inc.
Columbus, OH, USA
3431-88 Sconces-Single Glass
651152
3431-88 Sconces-Single Glass 651152
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Length 9.50 Extension: 6.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Bath Fixture UPC: 897821004061 Category: Bath Light Shipped Via: Ups Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.50
Length 9.50
Extension: 6.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4
Product Name: One Light Bath Fixture
UPC: 897821004061
Category: Bath Light
Shipped Via: Ups
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651152
Product Name 3431-88 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details