Capital Lighting, Inc. 6131-88 Pendants-Other 651095

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: One Light Mini Pendant UPC: 897821004443 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: One Light Mini Pendant UPC: 897821004443 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
6131-88 Pendants-Other - 651095 - Capital Lighting, Inc.
Columbus, OH, USA
6131-88 Pendants-Other
651095
6131-88 Pendants-Other 651095
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: One Light Mini Pendant UPC: 897821004443 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 13.13
Height: 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8
Product Name: One Light Mini Pendant
UPC: 897821004443
Category: Pendant
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651095
Product Name 6131-88 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details