Capital Lighting, Inc. 3532-02 Bathroom Fixtures-Two Lights 651094

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 10.75 Length 10.75 Extension: 7.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Two Lights Wall UPC: 897821004269 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 10.75 Length 10.75 Extension: 7.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Two Lights Wall UPC: 897821004269 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
3532-02 Bathroom Fixtures-Two Lights - 651094 - Capital Lighting, Inc.
Columbus, OH, USA
3532-02 Bathroom Fixtures-Two Lights
651094
3532-02 Bathroom Fixtures-Two Lights 651094
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 10.75 Length 10.75 Extension: 7.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Two Lights Wall UPC: 897821004269 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 15.63
Height: 10.75
Length 10.75
Extension: 7.88
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 7
Product Name: Two Lights Wall
UPC: 897821004269
Category: Bath Light
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651094
Product Name 3532-02 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details