PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.60
Length 13.60
Bulb
Finish: White
Weight: 18
Product Name: Fan
UPC: 840506055506
Category: Fan-Uni
Safety Listing: Wet
Motor size: 188X15
Manufacturer's Warranty: Lifetime
Electricity Use: 61
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5570
Airflow Efficienty: 92
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 651085 |
| Product Name | TF910WH Fans-Wet Location |