Capital Lighting, Inc. M553-PS Lamps-Table Lamps 651054

Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Incandescent Wattage: 60 Finish: Polished Silver Product Name: Rectangular Crystal Table Lamp UPC: 753174055474 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Incandescent Wattage: 60 Finish: Polished Silver Product Name: Rectangular Crystal Table Lamp UPC: 753174055474 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
M553-PS Lamps-Table Lamps - 651054 - Capital Lighting, Inc.
Columbus, OH, USA
M553-PS Lamps-Table Lamps
651054
M553-PS Lamps-Table Lamps 651054
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Incandescent Wattage: 60 Finish: Polished Silver Product Name: Rectangular Crystal Table Lamp UPC: 753174055474 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 21.00
Bulb
Type: Incandescent
Wattage: 60
Finish: Polished Silver
Product Name: Rectangular Crystal Table Lamp
UPC: 753174055474
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651054
Product Name M553-PS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details