Capital Lighting, Inc. G150-WT Lamps-Desk/Piano Lamps 651029

Description
PRODUCT DETAILS / SPECS Height: 17.50 Bulb Type: GU-10 Wattage: 50 Finish: White Weight: 11 Product Name: Generation Table/Desk Lamp UPC: 753174055634 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 17.50 Bulb Type: GU-10 Wattage: 50 Finish: White Weight: 11 Product Name: Generation Table/Desk Lamp UPC: 753174055634 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
G150-WT Lamps-Desk/Piano Lamps - 651029 - Capital Lighting, Inc.
Columbus, OH, USA
G150-WT Lamps-Desk/Piano Lamps
651029
G150-WT Lamps-Desk/Piano Lamps 651029
PRODUCT DETAILS / SPECS Height: 17.50 Bulb Type: GU-10 Wattage: 50 Finish: White Weight: 11 Product Name: Generation Table/Desk Lamp UPC: 753174055634 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 17.50
Bulb
Type: GU-10
Wattage: 50
Finish: White
Weight: 11
Product Name: Generation Table/Desk Lamp
UPC: 753174055634
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651029
Product Name G150-WT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details