Capital Lighting, Inc. L800-OB Lamps-Floor Lamps 651020

Description
PRODUCT DETAILS / SPECS Height: 62.75 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174055412 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 62.75 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174055412 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
L800-OB Lamps-Floor Lamps - 651020 - Capital Lighting, Inc.
Columbus, OH, USA
L800-OB Lamps-Floor Lamps
651020
L800-OB Lamps-Floor Lamps 651020
PRODUCT DETAILS / SPECS Height: 62.75 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174055412 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 62.75
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
UPC: 753174055412
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651020
Product Name L800-OB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details