Capital Lighting, Inc. 83203-ORB Bathroom Fixtures-Three Lights 650792

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335953246 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335953246 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83203-ORB Bathroom Fixtures-Three Lights - 650792 - Capital Lighting, Inc.
Columbus, OH, USA
83203-ORB Bathroom Fixtures-Three Lights
650792
83203-ORB Bathroom Fixtures-Three Lights 650792
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335953246 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 7.25
Length 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Bath Bar
UPC: 46335953246
Category: Bath/Vanity/Wall Sconces
Glass: Satin Bisque
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650792
Product Name 83203-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details