Capital Lighting, Inc. ES31711-ORB Exterior -Wall Mount 650780

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335954830 Category: Wall Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335954830 Category: Wall Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES31711-ORB Exterior -Wall Mount - 650780 - Capital Lighting, Inc.
Columbus, OH, USA
ES31711-ORB Exterior -Wall Mount
650780
ES31711-ORB Exterior -Wall Mount 650780
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335954830 Category: Wall Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.25
Length 12.25
Extension: 9.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335954830
Category: Wall Lantern
Glass: Clear Champagne Frosted White Glass
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650780
Product Name ES31711-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details