Capital Lighting, Inc. 83303-ORB Bathroom Fixtures-Three Lights 650770

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.25 Length 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335953352 Category: Bath/Vanity/Wall Sconces Glass: Amber Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.25 Length 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335953352 Category: Bath/Vanity/Wall Sconces Glass: Amber Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83303-ORB Bathroom Fixtures-Three Lights - 650770 - Capital Lighting, Inc.
Columbus, OH, USA
83303-ORB Bathroom Fixtures-Three Lights
650770
83303-ORB Bathroom Fixtures-Three Lights 650770
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.25 Length 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335953352 Category: Bath/Vanity/Wall Sconces Glass: Amber Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.25
Length 8.25
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Bath Bar
UPC: 46335953352
Category: Bath/Vanity/Wall Sconces
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650770
Product Name 83303-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details