Capital Lighting, Inc. 83583-ORB Mid. Chandeliers-Glass Down 650765

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 46335953505 Category: Chandelier Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 46335953505 Category: Chandelier Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83583-ORB Mid. Chandeliers-Glass Down - 650765 - Capital Lighting, Inc.
Columbus, OH, USA
83583-ORB Mid. Chandeliers-Glass Down
650765
83583-ORB Mid. Chandeliers-Glass Down 650765
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 46335953505 Category: Chandelier Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Chandelier
UPC: 46335953505
Category: Chandelier
Glass: Goldenrod
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650765
Product Name 83583-ORB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details