Capital Lighting, Inc. 83585-ORB Mid. Chandeliers-Glass Up 650739

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 46335953512 Category: Chandelier Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 46335953512 Category: Chandelier Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83585-ORB Mid. Chandeliers-Glass Up - 650739 - Capital Lighting, Inc.
Columbus, OH, USA
83585-ORB Mid. Chandeliers-Glass Up
650739
83585-ORB Mid. Chandeliers-Glass Up 650739
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 46335953512 Category: Chandelier Glass: Goldenrod Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 19.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Five Light Chandelier
UPC: 46335953512
Category: Chandelier
Glass: Goldenrod
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650739
Product Name 83585-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details