Capital Lighting, Inc. 83738-ART Island/Pool Table-3 Light Bar 650712

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Artisan Product Name: Three Light Island UPC: 46335955127 Category: Island Pendant Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Artisan Product Name: Three Light Island UPC: 46335955127 Category: Island Pendant Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83738-ART Island/Pool Table-3 Light Bar - 650712 - Capital Lighting, Inc.
Columbus, OH, USA
83738-ART Island/Pool Table-3 Light Bar
650712
83738-ART Island/Pool Table-3 Light Bar 650712
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Artisan Product Name: Three Light Island UPC: 46335955127 Category: Island Pendant Glass: White Opal Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 48.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Artisan
Product Name: Three Light Island
UPC: 46335955127
Category: Island Pendant
Glass: White Opal
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650712
Product Name 83738-ART Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details