Capital Lighting, Inc. 10174ICSS Mid. Chandeliers-Glass Up 650696

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Silver Product Name: Three Light Chandelier UPC: 783209088405 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Silver Product Name: Three Light Chandelier UPC: 783209088405 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10174ICSS Mid. Chandeliers-Glass Up - 650696 - Capital Lighting, Inc.
Columbus, OH, USA
10174ICSS Mid. Chandeliers-Glass Up
650696
10174ICSS Mid. Chandeliers-Glass Up 650696
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Silver Product Name: Three Light Chandelier UPC: 783209088405 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Silver
Product Name: Three Light Chandelier
UPC: 783209088405
Category: Mini Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650696
Product Name 10174ICSS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details