Capital Lighting, Inc. 12068MROI Bathroom Fixtures-Three Lights 650671

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.28 Product Name: Three Light Bath Vanity UPC: 783209086319 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.28 Product Name: Three Light Bath Vanity UPC: 783209086319 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12068MROI Bathroom Fixtures-Three Lights - 650671 - Capital Lighting, Inc.
Columbus, OH, USA
12068MROI Bathroom Fixtures-Three Lights
650671
12068MROI Bathroom Fixtures-Three Lights 650671
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.28 Product Name: Three Light Bath Vanity UPC: 783209086319 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5.28
Product Name: Three Light Bath Vanity
UPC: 783209086319
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650671
Product Name 12068MROI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details