Capital Lighting, Inc. E41015-SN Lamps-Floor Lamps 650457

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 62.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 10.56 Product Name: LED Floor Lamp UPC: 845094047278 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 62.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 10.56 Product Name: LED Floor Lamp UPC: 845094047278 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E41015-SN Lamps-Floor Lamps - 650457 - Capital Lighting, Inc.
Columbus, OH, USA
E41015-SN Lamps-Floor Lamps
650457
E41015-SN Lamps-Floor Lamps 650457
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 62.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 10.56 Product Name: LED Floor Lamp UPC: 845094047278 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 62.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Satin Nickel
Weight: 10.56
Product Name: LED Floor Lamp
UPC: 845094047278
Category: Floor Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650457
Product Name E41015-SN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details