Capital Lighting, Inc. E22731-89PC Sconces-Single Glass 650448

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 4.32 Product Name: One Light Bath Vanity UPC: 845094047421 Category: Bath Vanity Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 4.32 Product Name: One Light Bath Vanity UPC: 845094047421 Category: Bath Vanity Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22731-89PC Sconces-Single Glass - 650448 - Capital Lighting, Inc.
Columbus, OH, USA
E22731-89PC Sconces-Single Glass
650448
E22731-89PC Sconces-Single Glass 650448
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 4.32 Product Name: One Light Bath Vanity UPC: 845094047421 Category: Bath Vanity Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.50
Extension: 4
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Polished Chrome
Weight: 4.32
Product Name: One Light Bath Vanity
UPC: 845094047421
Category: Bath Vanity
Glass: Etched/Bubble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650448
Product Name E22731-89PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details