Capital Lighting, Inc. E22363-18PC Sconces-Single Glass 650440

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 4.75 Extension: 3 Bulb Type: T5 Qty: 1 Wattage: 39 Finish: Polished Chrome Weight: 3.52 Product Name: One Light Wall Sconce UPC: 845094047353 Category: Wall Sconce Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 4.75 Extension: 3 Bulb Type: T5 Qty: 1 Wattage: 39 Finish: Polished Chrome Weight: 3.52 Product Name: One Light Wall Sconce UPC: 845094047353 Category: Wall Sconce Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22363-18PC Sconces-Single Glass - 650440 - Capital Lighting, Inc.
Columbus, OH, USA
E22363-18PC Sconces-Single Glass
650440
E22363-18PC Sconces-Single Glass 650440
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 4.75 Extension: 3 Bulb Type: T5 Qty: 1 Wattage: 39 Finish: Polished Chrome Weight: 3.52 Product Name: One Light Wall Sconce UPC: 845094047353 Category: Wall Sconce Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 4.75
Extension: 3
Bulb
Type: T5
Qty: 1
Wattage: 39
Finish: Polished Chrome
Weight: 3.52
Product Name: One Light Wall Sconce
UPC: 845094047353
Category: Wall Sconce
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650440
Product Name E22363-18PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details