Capital Lighting, Inc. E41009-BZ Lamps-Floor Lamps 650425

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 58.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Weight: 11 Product Name: LED Floor Lamp UPC: 845094047247 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 58.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Weight: 11 Product Name: LED Floor Lamp UPC: 845094047247 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E41009-BZ Lamps-Floor Lamps - 650425 - Capital Lighting, Inc.
Columbus, OH, USA
E41009-BZ Lamps-Floor Lamps
650425
E41009-BZ Lamps-Floor Lamps 650425
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 58.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Weight: 11 Product Name: LED Floor Lamp UPC: 845094047247 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 58.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Bronze
Weight: 11
Product Name: LED Floor Lamp
UPC: 845094047247
Category: Floor Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650425
Product Name E41009-BZ Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details