Capital Lighting, Inc. E23180-20PC Sconces-Double Glass 650413

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.75 Extension: 5 Bulb Type: G4 Qty: 2 Wattage: 20 Finish: Polished Chrome Weight: 2.2 Product Name: Two Light Wall Sconce UPC: 845094046370 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.75 Extension: 5 Bulb Type: G4 Qty: 2 Wattage: 20 Finish: Polished Chrome Weight: 2.2 Product Name: Two Light Wall Sconce UPC: 845094046370 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23180-20PC Sconces-Double Glass - 650413 - Capital Lighting, Inc.
Columbus, OH, USA
E23180-20PC Sconces-Double Glass
650413
E23180-20PC Sconces-Double Glass 650413
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.75 Extension: 5 Bulb Type: G4 Qty: 2 Wattage: 20 Finish: Polished Chrome Weight: 2.2 Product Name: Two Light Wall Sconce UPC: 845094046370 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.75
Extension: 5
Bulb
Type: G4
Qty: 2
Wattage: 20
Finish: Polished Chrome
Weight: 2.2
Product Name: Two Light Wall Sconce
UPC: 845094046370
Category: Wall Sconce
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650413
Product Name E23180-20PC Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details