Capital Lighting, Inc. 9-2033-2-128 Sconces-Pocket 648840

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oxidized Silver Product Name: Two Light Half Moon Sconce UPC: 822920225802 Category: Sconces Glass: Pale Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oxidized Silver Product Name: Two Light Half Moon Sconce UPC: 822920225802 Category: Sconces Glass: Pale Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
9-2033-2-128 Sconces-Pocket - 648840 - Capital Lighting, Inc.
Columbus, OH, USA
9-2033-2-128 Sconces-Pocket
648840
9-2033-2-128 Sconces-Pocket 648840
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oxidized Silver Product Name: Two Light Half Moon Sconce UPC: 822920225802 Category: Sconces Glass: Pale Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.75
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oxidized Silver
Product Name: Two Light Half Moon Sconce
UPC: 822920225802
Category: Sconces
Glass: Pale Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648840
Product Name 9-2033-2-128 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details