Capital Lighting, Inc. 3-4056-3-124 Foyer/Hall Lanterns-Open Frame 648595

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 37.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fiesta Bronze Product Name: Three Light Foyer Light UPC: 822920227271 Category: Entry Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 37.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fiesta Bronze Product Name: Three Light Foyer Light UPC: 822920227271 Category: Entry Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
3-4056-3-124 Foyer/Hall Lanterns-Open Frame - 648595 - Capital Lighting, Inc.
Columbus, OH, USA
3-4056-3-124 Foyer/Hall Lanterns-Open Frame
648595
3-4056-3-124 Foyer/Hall Lanterns-Open Frame 648595
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 37.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fiesta Bronze Product Name: Three Light Foyer Light UPC: 822920227271 Category: Entry Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 37.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Fiesta Bronze
Product Name: Three Light Foyer Light
UPC: 822920227271
Category: Entry Lights
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648595
Product Name 3-4056-3-124 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details