Capital Lighting, Inc. 1-011-6-56 Mid. Chandeliers-Drum Shades 648225

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Traditional Chandelier UPC: 822920227011 Category: Indoor Chandeliers Glass: Rustic Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Traditional Chandelier UPC: 822920227011 Category: Indoor Chandeliers Glass: Rustic Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-011-6-56 Mid. Chandeliers-Drum Shades - 648225 - Capital Lighting, Inc.
Columbus, OH, USA
1-011-6-56 Mid. Chandeliers-Drum Shades
648225
1-011-6-56 Mid. Chandeliers-Drum Shades 648225
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Traditional Chandelier UPC: 822920227011 Category: Indoor Chandeliers Glass: Rustic Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 28.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: New Tortoise Shell
Product Name: Six Light Traditional Chandelier
UPC: 822920227011
Category: Indoor Chandeliers
Glass: Rustic Cream
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648225
Product Name 1-011-6-56 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details