Capital Lighting, Inc. 26511 Lamps-Table Lamps 647668

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Length 31.75 Bulb Qty: 1 Wattage: 150 Finish: Metallic Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 792977265116 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Length 31.75 Bulb Qty: 1 Wattage: 150 Finish: Metallic Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 792977265116 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26511 Lamps-Table Lamps - 647668 - Capital Lighting, Inc.
Columbus, OH, USA
26511 Lamps-Table Lamps
647668
26511 Lamps-Table Lamps 647668
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Length 31.75 Bulb Qty: 1 Wattage: 150 Finish: Metallic Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 792977265116 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.75
Length 31.75
Bulb
Qty: 1
Wattage: 150
Finish: Metallic Bronze
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977265116
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647668
Product Name 26511 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details