Capital Lighting, Inc. 26264 Lamps-Table Lamps 647667

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Mottled Dark Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977262641 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Mottled Dark Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977262641 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26264 Lamps-Table Lamps - 647667 - Capital Lighting, Inc.
Columbus, OH, USA
26264 Lamps-Table Lamps
647667
26264 Lamps-Table Lamps 647667
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Mottled Dark Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977262641 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 31.50
Length 31.50
Bulb
Qty: 1
Wattage: 100
Finish: Mottled Dark Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977262641
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647667
Product Name 26264 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details