Capital Lighting, Inc. 28228 Lamps-Floor Lamps 647617

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 69.00 Length 69.00 Bulb Qty: 1 Wattage: 150 Finish: Cherry Stain Weight: 23 Product Name: One Light Floor Lamp UPC: 792977282281 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 69.00 Length 69.00 Bulb Qty: 1 Wattage: 150 Finish: Cherry Stain Weight: 23 Product Name: One Light Floor Lamp UPC: 792977282281 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28228 Lamps-Floor Lamps - 647617 - Capital Lighting, Inc.
Columbus, OH, USA
28228 Lamps-Floor Lamps
647617
28228 Lamps-Floor Lamps 647617
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 69.00 Length 69.00 Bulb Qty: 1 Wattage: 150 Finish: Cherry Stain Weight: 23 Product Name: One Light Floor Lamp UPC: 792977282281 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 69.00
Length 69.00
Bulb
Qty: 1
Wattage: 150
Finish: Cherry Stain
Weight: 23
Product Name: One Light Floor Lamp
UPC: 792977282281
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647617
Product Name 28228 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details