Capital Lighting, Inc. 21909 Mini Pendants-Drum Shades 647424

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 53.75 Bulb Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 792977219096 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 53.75 Bulb Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 792977219096 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21909 Mini Pendants-Drum Shades - 647424 - Capital Lighting, Inc.
Columbus, OH, USA
21909 Mini Pendants-Drum Shades
647424
21909 Mini Pendants-Drum Shades 647424
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 53.75 Bulb Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 792977219096 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 53.75
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Weight: 6
Product Name: One Light Mini Pendant
UPC: 792977219096
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647424
Product Name 21909 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details