Capital Lighting, Inc. 21225 Island/Pool Table-2 Light Bar 647419

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 23.63 Length 23.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 33 Product Name: Two Light Kitchen Island UPC: 792977212257 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 23.63 Length 23.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 33 Product Name: Two Light Kitchen Island UPC: 792977212257 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21225 Island/Pool Table-2 Light Bar - 647419 - Capital Lighting, Inc.
Columbus, OH, USA
21225 Island/Pool Table-2 Light Bar
647419
21225 Island/Pool Table-2 Light Bar 647419
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 23.63 Length 23.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 33 Product Name: Two Light Kitchen Island UPC: 792977212257 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 23.63
Length 23.63
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 33
Product Name: Two Light Kitchen Island
UPC: 792977212257
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647419
Product Name 21225 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details