Capital Lighting, Inc. 21228 Large Chandeliers-Glass Shade 647416

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.88 Height: 39.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 51 Product Name: Nine Light Chandelier UPC: 792977212288 Category: Lighting Fixtures Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.88 Height: 39.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 51 Product Name: Nine Light Chandelier UPC: 792977212288 Category: Lighting Fixtures Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21228 Large Chandeliers-Glass Shade - 647416 - Capital Lighting, Inc.
Columbus, OH, USA
21228 Large Chandeliers-Glass Shade
647416
21228 Large Chandeliers-Glass Shade 647416
PRODUCT DETAILS / SPECS Width/Dia: 30.88 Height: 39.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 51 Product Name: Nine Light Chandelier UPC: 792977212288 Category: Lighting Fixtures Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 30.88
Height: 39.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 51
Product Name: Nine Light Chandelier
UPC: 792977212288
Category: Lighting Fixtures
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647416
Product Name 21228 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details